Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-9889 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
204,978
in stock
|
Buy Now | |
TE Store
from US$0.29
|
93,004
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
47,828
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
33,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
33,500
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
33,500
in stock
|
Buy Now | |
element14
from US$0.19
|
22,320
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3.1A |
---|---|
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Pin Diameter | .04in |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Accepts Wire Insulation Diameter Range | .068in |
Post Diameter | .085in |
Insulation Diameter (Max) | .068in |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Comment | Wire insulation diameter is limited by the connector housing cavity and clearance for the insertion/extraction tool. |
Packaging Quantity | 10000 |
Packaging Method | Strip |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Grade | Standard |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20DF SOCKET CONTACTPLATED | Heilind Electronics |
20DF SOCKET CONTACT,PLATED Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 22 – 18 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 745230-2 | Internal Number: 745230-2 | Alias Number: 4-16211-9889 | 22 – 18 AWG | TE Connectivity | TE Store |
745230-2 - 20Df Socket Contact,plated Rohs Compliant: Yes |Amp Te Connectivity 745230-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
D SUB CONTACT, SOCKET, 18AWG, CRIMP | Farnell |
D-Sub Contacts CRIMP SOCKET 22-18 | Rapid Electronics |
TE Connectivity - AMP 20DF SOCKET CONTACTPLATED | Distrelec |
D-SUB CONTACT, SKT, 22AWG-18AWG, CRIMP | element14 |
AMPLIMITE HDP-20 socket crimp contact | RS |
D-Sub Contact 22 - 18 AWG Gold Crimp Socket Connector | Future Electronics |
Connector, 20DF SOCKET CONTACT, PLATED Amplimite, HDP-20 Series | TE Connectivity 745230-2 | RS Americas |
20DF SOCKET CONTACT PLATED | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CPC Connectors AMPLIMITE HDP-20 |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 745230-2?
Additional datasheets, footprints and schematics for 745230-2 are listed on our Part Details page. You can also find images and similar parts to 745230-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745230-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745230-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745230-2 fall under?
The 745230-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745230-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745230-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745230-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745230-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 745230-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745230-2 often in real-time on the comparison pages.
What if I can't find stock of 745230-2?
You can fill out our help required form which you can use to request a quote for 745230-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.