Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$795.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$934.51
|
No stock
|
Buy Now | |
TE Store
from US$898.84
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$1,025.15
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$964.38
|
-
|
Buy Now | |
Future Electronics
from US$795.75
|
-
|
Buy Now | |
Avnet America
from US$810.48
|
-
|
Buy Now | |
RS Americas
from US$934.12
|
-
|
Buy Now | |
element14
from US$908.91
|
-
|
Buy Now | |
Boersig
from US$1,133.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CCII HD-20 PIN SKT 22-18 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91513-1 | Internal Number: 91513-1 | TE Connectivity | TE Store |
CERTICRIMP 2,SAHT AMPLIMITE | Heilind Electronics |
Tools, Crimp | Newark Electronics |
CERTI-CRIMP* II Straight Action Hand Tool for AMPLITE 18-22 AWG | Future Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certicrimp 2,Saht Amplimite | TE Connectivity 91513-1 | RS Americas |
TOOLS, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | HDP-20 22-18AWG Crimp Contacts |
Product Range | Te Connectivity / Amp 915 |
Crimp Size | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 91513-1?
Additional datasheets, footprints and schematics for 91513-1 are listed on our Part Details page. You can also find images and similar parts to 91513-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91513-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91513-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91513-1 fall under?
The 91513-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91513-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91513-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91513-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91513-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 91513-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91513-1 often in real-time on the comparison pages.
What if I can't find stock of 91513-1?
You can fill out our help required form which you can use to request a quote for 91513-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.