Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
90,000
in stock
|
Buy Now | |
TE Store
from US$0.38
|
35,847
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,000
in stock
|
Buy Now | |
element14
from US$0.26
|
2,329
in stock
|
Buy Now | |
Farnell
from US$0.22
|
2,329
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.01 – 1.27mm, .04 – .05in |
Insulation Diameter (Max) | .05in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Product Type | Contact |
Grade | Standard |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF SCKT CONTPLTD | Heilind Electronics |
20 DF SCKT CONT,PLTD Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 26 – 22 AWG Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Phosphor Bronze & Signal & Size 20 | Part Number: 745253-2 | Internal Number: 745253-2 | 26 – 22 AWG | TE Connectivity | TE Store |
745253-2 - 20 Df Sckt Cont,pltd Rohs Compliant: Yes |Amp Te Connectivity 745253-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
D-SUB CONTACT, SKT, 26AWG-22AWG, CRIMP | element14 |
AMPLIMITE HDP-20 socket crimp contact | RS |
HDP-20 Series 26-22 AWG Standard Cable Connector Insulated Contact Socket Crimp | Future Electronics |
CONTACT, SOCKET, HDP-20, PLATED, CRIMP, 1.01-1.27 MM | TE Connectivity 745253-2 | RS Americas |
20 DF SCKT CONTACT AWG26-22 AU | TTI Europe |
Where can I find additional details, specifications and documents for a 745253-2?
Additional datasheets, footprints and schematics for 745253-2 are listed on our Part Details page. You can also find images and similar parts to 745253-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 745253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 745253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 745253-2 fall under?
The 745253-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 745253-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 745253-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 745253-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 745253-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 745253-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 745253-2 often in real-time on the comparison pages.
What if I can't find stock of 745253-2?
You can fill out our help required form which you can use to request a quote for 745253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.