Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
400,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
400,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
400,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
400,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
325,000
in stock
|
Buy Now | |
TE Store
from US$0.30
|
81,595
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .8µm |
Contact Base Material | Brass |
Pin Diameter | 1mm |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.2A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Insulation Diameter (Max) | 1.02mm |
Accepts Wire Insulation Diameter Range | .02 – .04in, .5 – 1.02mm |
Wire Size | 32 – 28AWG, .032 – .09mm² |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts 20Dp Crimp Pin |Amp Te Connectivity 166995-2 | Newark Electronics |
D-Sub Contacts 20DP CRIMP PIN | Rapid Electronics |
TE Connectivity Conn D-sub Pin 28-32AWG Crimp | Distrelec |
D SUB CONTACTS | Farnell |
20DP CRIMP PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 32 – 28 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 166995-2 | Internal Number: 166995-2 | 32 – 28 AWG | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
20Dp Crimp Pin | TE Connectivity 166995-2 | RS Americas |
Where can I find additional details, specifications and documents for a 166995-2?
Additional datasheets, footprints and schematics for 166995-2 are listed on our Part Details page. You can also find images and similar parts to 166995-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 166995-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 166995-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 166995-2 fall under?
The 166995-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 166995-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 166995-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 166995-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 166995-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 166995-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 166995-2 often in real-time on the comparison pages.
What if I can't find stock of 166995-2?
You can fill out our help required form which you can use to request a quote for 166995-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.