Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1212288,
033-0118-00 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
149
in stock
|
Buy Now | |
element14
from US$0.19
|
52,832
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
38,810
in stock
|
Buy Now | |
Farnell
from US$0.17
|
34,359
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
30,945
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
30,945
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
22,258
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
14,686
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
14,686
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
11,600
in stock
|
Buy Now | |
TE Store
from US$0.28
|
3,742
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
3,709
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
836
in stock
|
Buy Now | |
Boersig
from US$0.22
|
276
in stock
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Pin Diameter | .04in, 1.02mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Contact Current Rating (Max) | 1.2A |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Post Diameter | 2.16mm |
Insulation Diameter (Max) | .04in |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
For Use With | CPC Connectors, AMPLIMITE HDP-20 |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP PIN, GOLD, 28-24AWG | element14 |
AMPLIMITE HDP-20 pin crimp contact 20 DF, HDP20 Series | TE Connectivity 66507-9 | RS Americas |
D Sub Contact, Pin, 28-24Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
PIN CONTACT 20 DF | Heilind Electronics |
D-Sub Contacts PIN CONTACT 28-24AWG | Rapid Electronics |
HDP20 Series 24-28 AWG Insulation Support Crimp Snap Pin Contact | Future Electronics |
PIN CONTACT, 20 DF Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 66507-9 | Internal Number: 66507-9 | Alias Number: 033-0118-00 | 28 – 24 AWG | TE Connectivity | TE Store |
TE Connectivity Crimp Contact, Male, Stamped, 28 ... 24AWG | Distrelec |
AMPLIMITE HDP-20 pin crimp contact 20 DF | RS |
Pin Contact, Crimp Contact, 28 AWG Min, 24 AWG Max, 1.02 mm, 13A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | HDP-20 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.02mm |
Cable Diameter Min | 0.03" |
Contact Resistance | 15mohm |
Contact Termination | Crimp |
Contact Type | Stamped |
Current Rating | 7.5A |
Gender | Plug |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Wire Area Size Max | 0.2mm² |
Wire Area Size Min | 0.08mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 28AWG to 24AWG |
Where can I find additional details, specifications and documents for a 66507-9?
Additional datasheets, footprints and schematics for 66507-9 are listed on our Part Details page. You can also find images and similar parts to 66507-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 66507-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 66507-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 66507-9 fall under?
The 66507-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 66507-9 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 66507-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 66507-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 66507-9 have stock available?
Authorised distributors including element14, RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 66507-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 66507-9 often in real-time on the comparison pages.
What if I can't find stock of 66507-9?
You can fill out our help required form which you can use to request a quote for 66507-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.