Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 61.222.00 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
No stock
|
Buy Now | |
TE Store
from US$0.26
|
86,485
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
70,000
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
39,382
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
30,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
11,250
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Color Bands | Blue |
Pin Diameter | .04in, 1.02mm |
Contact Mating Area Plating Thickness | .76µm |
Contact Current Rating (Max) | 1.2A |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Insulation Diameter (Max) | .04in |
Accepts Wire Insulation Diameter Range | .03 – .04in, .76 – 1.02mm |
Wire Size | .08 – .2mm², 28 – 24AWG |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
For Use With | AMPLIMITE HDP-20, CPC Connectors |
Circuit Application | Signal |
Comment | For Part Numbers of Special Applicators and Applicators for other model machines, contact the AMP Tooling Center. |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONT,PIN,PLATED,20DF,STRIP,#24 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Wire Size: 28 – 24 AWG Pin Gold Snap-In Size 20 | D-Sub Connector Contacts: Pin & Brass & Signal & Size 20 | Part Number: 1658540-4 | Internal Number: 1658540-4 | Alias Number: 61.222.00 | 28 – 24 AWG | TE Connectivity | TE Store |
CONT PIN 20DF STRIP AU | TTI Europe |
CONT, PIN, PLATED,20DF, STRIP,#24 | TE Connectivity 1658540-4 | RS Americas |
CONTPINPLATED20DFSTRIP24 | Heilind Electronics |
D-Sub Contacts Pin 28-24 Br/Au Reel Of 10000 |Amp Te Connectivity 1658540-4 | Newark Electronics |
D-Sub Contacts PIN 28-24 BR/AU Reel of 10000 | Rapid Electronics |
D SUB CONTACT, PIN, 28-24AWG, CRIMP | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
D-SUB CONTACT, , 28AWG-24AWG, CRIMP | element14 |
TE Connectivity - AMP CONTPINPLATED20DFSTRIP%2324 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | AMPLIMITE HDP-20 Series CPC Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 1658540-4?
Additional datasheets, footprints and schematics for 1658540-4 are listed on our Part Details page. You can also find images and similar parts to 1658540-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658540-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658540-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658540-4 fall under?
The 1658540-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1658540-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658540-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658540-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658540-4 have stock available?
Authorised distributors including TE Store, TTI Europe, RS Americas, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1658540-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658540-4 often in real-time on the comparison pages.
What if I can't find stock of 1658540-4?
You can fill out our help required form which you can use to request a quote for 1658540-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.