Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9650774-0000 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
825
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
13,036
in stock
|
Buy Now | |
TE Store
from US$0.90
|
8,349
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
8,250
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
3,898
in stock
|
Buy Now | |
element14
from US$0.70
|
3,898
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
2,431
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,398
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
2,172
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
1,849
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
607
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
607
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
571
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
482
in stock
|
Buy Now | |
Boersig
from US$0.68
|
458
in stock
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.14in, .162mm |
---|---|
Number of Rows | 2 |
Number of Positions | 8 |
Contact Retention | Without |
Multiple Contact Types | Without |
Length | 24.97mm |
Height | 15.21mm |
Width | 20.68mm |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Centerline (Pitch) | .162in, 4.14mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Mini-Universal MATE-N-LOK Sealed Cap Housing |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
08P MINI UMNL PLUG HSG | Heilind Electronics |
08P MINI UMNL PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.14 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 794821-1 | Internal Number: 794821-1 | Alias Number: 9650774-0000 | 4.14 mm | TE Connectivity | TE Store |
Plug And Socket Connector Housing | Newark Electronics |
PLUG AND SOCKET CONNECTOR HOUSING | element14 |
Conn Housing PL 8 POS 4.14mm ST Individual | Avnet America |
PLUG, SEALED, 8WAY | Farnell |
Mini Universal MATE-N-LOK 8 Position 0.163 Centerline Sealed Plug Housing" | Future Electronics |
8w Plug d/r White UL 94 V-0 splashproof | RS |
TE 794821-1 Mini Universal Mate-N-Lok Socket Housing 2 x 4P Natural | Rapid Electronics |
TE Connectivity 08P MINI UMNL PLUG HSG Rectangular Power | Distrelec |
Connector Nylon (Housing) 8 White RoHS Compliant ELV Compliant | TE Connectivity 794821-1 | RS Americas |
Plug | Transfer Multisort Elektronik |
Pin & Socket Connectors PLUG 8P | Sager |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 4.14mm |
For Use With | Mini-Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Colour | White |
Current Rating | 9A |
Insulation Resistance | 1000Mohm |
Material | Nylon UL94V-0 |
No. of Rows | 2Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 794821-1?
Additional datasheets, footprints and schematics for 794821-1 are listed on our Part Details page. You can also find images and similar parts to 794821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794821-1 fall under?
The 794821-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794821-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794821-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, TTI Europe and Newark Electronics have stock available or on a lead time for 794821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794821-1 often in real-time on the comparison pages.
What if I can't find stock of 794821-1?
You can fill out our help required form which you can use to request a quote for 794821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.