Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0770021-1,
1302113, CJ6242-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
82,020
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
82,020
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
82,020
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
29,391
in stock
|
Buy Now | |
TE Store
from US$1.00
|
7,873
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
4,898
in stock
|
Buy Now | |
Conrad
from US$1.70
|
286
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
Carlton-Bates
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Positions | 9 |
Number of Rows | 3 |
Contact Retention | Without |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Length | 22.99mm |
Width | 20.32mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon GF |
Housing Color | White |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Connectors |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
Pin & Socket Connectors 9 Matrix Plug |Amp Te Connectivity 770021-1 | Newark Electronics |
Pin&Socket Connectors 9 MATRIX PLUG | Rapid Electronics |
09P UMNLII IN-LNE PLUG HSG KIT | Heilind Electronics |
09P UMNLII IN-LNE PLUG HSG KIT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 770021-1 | Internal Number: 770021-1 | Alias Number: 1302113 | 6.35 mm | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Conn Housing PL 9 POS 6.35mm ST Bulk | Avnet Abacus |
MATE-N-LOK II 9 Position Positive Lock Free Hanging Plug Housing Kit | Future Electronics |
Connector Soft Shell Universal MATE-N-LOK II 9 Plug Nylon White 31 A | TE Connectivity 770021-1 | RS Americas |
PLUG HOUSING, 9POS, 6..35MM.. | element14 |
Plug and Socket Connector, 600V AC/DC, 31A, 9P, 3 Row, Free-Hanging Mount | Carlton-Bates |
Pin & Socket Connectors 9 MATRIX PLUG | Sager |
INTERCONNECT KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 770021-1?
Additional datasheets, footprints and schematics for 770021-1 are listed on our Part Details page. You can also find images and similar parts to 770021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770021-1 fall under?
The 770021-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 770021-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770021-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and TE Store have stock available or on a lead time for 770021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770021-1 often in real-time on the comparison pages.
What if I can't find stock of 770021-1?
You can fill out our help required form which you can use to request a quote for 770021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.