Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0770250-1,
CJ5629-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
15,979
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
9,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
9,630
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
9,630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
8,844
in stock
|
Buy Now | |
element14
from US$0.22
|
8,585
in stock
|
Buy Now | |
Farnell
from US$0.16
|
8,585
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,769
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
45
in stock
|
Buy Now | |
Electro Enterprises
from US$0.25
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 7A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Mating Pin Diameter | .086in, 2.18mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Socket) |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Pin&Socket Connectors PIN 20-14 TIN | Rapid Electronics |
TE Connectivity UMNL II PIN PTPBR LP 20-14 Connector Acc | Distrelec |
CONTACT, PIN, CRIMP, 20-14AWG | element14 |
Contact Crimp Pin 20-14AWG Mate-n-Lok | RS |
MATE-N-LOK II Contacts-Pre-Tinned Brass Pin for 20-14 AWG | TE Connectivity 770250-1 | RS Americas |
Universal MATE-N-LOK II 20-14 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.18 mm Contact Dia, 600V AC | Carlton-Bates |
UMNL II PIN PTPBR LP 20-14 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770250-1 | Internal Number: 770250-1 | Alias Number: AMP-0-0770250-1 | TE Connectivity | TE Store |
Pin & Socket Connectors PIN 20-14 TIN | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 770250-1?
Additional datasheets, footprints and schematics for 770250-1 are listed on our Part Details page. You can also find images and similar parts to 770250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770250-1 fall under?
The 770250-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770250-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770250-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 770250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770250-1 often in real-time on the comparison pages.
What if I can't find stock of 770250-1?
You can fill out our help required form which you can use to request a quote for 770250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.