193842-1 Power Connectors by TE Connectivity

SKT ASSY., 2MM, 12-14 AWG

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-0-0193842-1,
CJ5173-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.37

Distributor Stock
Logo for RS
RS
from US$6.07
4
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.16
12,150
in stock
Buy Now
Logo for element14
element14
from US$4.59
7,095
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.60
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.89
4,136
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.56
4,136
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.37
3,860
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.07
3,413
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.10
3,075
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.16
2,025
in stock
Buy Now
Logo for Boersig
Boersig
from US$5.44
1,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.25
172
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.85
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.71
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Type Socket
Contact Base Material Copper Alloy
Underplate Material Thickness 1.02µm, 40µin
Contact Termination Area Plating Thickness 200µin, 5µm
Contact Mating Area Plating Material Silver
端子の下地めっきの材料 Nickel
Crimp Area Plating Finish Silver
Contact Retention Within Housing Without
Crimp Area Plating Thickness 200µin, 5µm
Contact Termination Area Plating Material Silver
Contact Mating Area Plating Thickness 200µin, 5.08µm
Contact Orientation Straight
Wire Contact Termination Area Plating Material Silver
Contact Underplating Material Nickel
Contact Current Rating (Max) 32A
Wire Size 2.08 – 3.31mm², 3831 – 6529CMA, 14 – 12AWG
Mating Pin Diameter 1.98mm, .078in
Operating Voltage 600VAC, 600VDC
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL, CSA
CSA File Number LR 16455
UL File Number E28476
VDE Tested Yes
CSA Rating Certified
UL Rating Recognized
Mount Type Crimp
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Circuit Application Power
For Use With Mates with 193841-1
Wire/Cable Type Discrete Wire
Wire Type Stranded
Packaging Quantity 100
Packaging Method Bag
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

SKT ASSY. 2MM 12-14 AWG | Heilind Electronics
CONTACT, CRIMP, SOCKET, 14-12AWG | element14
Contact, Crimp, Socket, 14-12Awg | Newark Electronics
SKT ASSY., 2MM, 12-14 AWG Contact Type: Socket Operating Voltage: 250 VDC Sealable: No Operating Temperature Range: -40 – 105 °C Socket 250 VDC | Part Number: 193842-1 | Internal Number: 193842-1 | Alias Number: AMP-0-0193842-1 | TE Connectivity | TE Store
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
SKT ASSY. 2MM 12-14 AWG | Rapid Electronics
Contact socket Universal Mate-n-Lok | RS
Connector Socket, 12-14AWG, Crimp, Silver Finish, Socket, Mater-N-Lok Series | TE Connectivity 193842-1 | RS Americas


193842-1 Connectors by Unknown

CONTACT CRIMP SOCKET 14-12AWG

Status: Unknown
Series: Universal MATE-N-LOK II Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Universal MATE-N-LOK II Series
Contact Gender Socket
Contact Termination Type Crimp / Solder
Wire Size AWG Max 12AWG
Contact Plating Silver Plated Contacts
For Use With Universal MATE-N-LOK II Series Housing Connectors
Wire Size AWG Min 14AWG
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)
Contact Termination Crimp
Current Rating 31A
Wire Size (AWG) 14AWG to 12AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 193842-1?

Additional datasheets, footprints and schematics for 193842-1 are listed on our Part Details page. You can also find images and similar parts to 193842-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 193842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 193842-1 fall under?

The 193842-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 193842-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 193842-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 193842-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 193842-1 have stock available?

Authorised distributors including Heilind Electronics, element14, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 193842-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 193842-1 often in real-time on the comparison pages.

What if I can't find stock of 193842-1?

You can fill out our help required form which you can use to request a quote for 193842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay