Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
19,308
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
10,012
in stock
|
Buy Now | |
TE Store
from US$0.34
|
9,358
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
9,308
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
8,449
in stock
|
Buy Now | |
element14
from US$0.31
|
8,449
in stock
|
Buy Now | |
Farnell
from US$0.30
|
8,449
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
5,818
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
4,799
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,440
in stock
|
Buy Now | |
Conrad
from US$0.64
|
168
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7A |
Mating Pin Diameter | .086in, 2.18mm |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Pin) |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
Pin&Socket Connectors SOCKET 20-14 TIN | Rapid Electronics |
UMNL II SOK PTPPHBZ LP 12-14 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770249-3 | Internal Number: 770249-3 | TE Connectivity | TE Store |
TE Connectivity - AMP Contacts UMNL II SOK PTPPHBZ LP 12-14 | Distrelec |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
MATE-N-LOK II Contacts-Pre-Tinned Brass Socket for 20-14 AWG | TE Connectivity 770249-3 | RS Americas |
AWG: 20 - 14 | Conrad |
ER - MATE-N-LOK II, Contacts-P | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold over Nickel Plated Contacts |
Contact Current | 19A |
Where can I find additional details, specifications and documents for a 770249-3?
Additional datasheets, footprints and schematics for 770249-3 are listed on our Part Details page. You can also find images and similar parts to 770249-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770249-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770249-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770249-3 fall under?
The 770249-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770249-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770249-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 770249-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770249-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Distrelec and Newark Electronics have stock available or on a lead time for 770249-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770249-3 often in real-time on the comparison pages.
What if I can't find stock of 770249-3?
You can fill out our help required form which you can use to request a quote for 770249-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.