Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 100µin, 2.54µm |
---|---|
Contact Mating Area Plating Thickness | 30µin, 1µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 32A |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Gold |
Wire Size | 2.08 – 3.31mm², 3831 – 6529CMA, 14 – 12AWG |
Mating Pin Diameter | 1.98mm, .078in |
Operating Voltage | 600VAC, 600VDC |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Mates with 193841-1 |
Packaging Quantity | 100 |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Skt Assy., 2Mm Pd-Ni-Gold |Amp Te Connectivity 193842-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 193842-3?
Additional datasheets, footprints and schematics for 193842-3 are listed on our Part Details page. You can also find images and similar parts to 193842-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193842-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193842-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193842-3 fall under?
The 193842-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193842-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193842-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 193842-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193842-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 193842-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193842-3 often in real-time on the comparison pages.
What if I can't find stock of 193842-3?
You can fill out our help required form which you can use to request a quote for 193842-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.