Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-193797-1,
CJ6197-000 |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
No stock
|
Buy Now | |
TTI Europe
from US$3.03
|
50,000
in stock
|
Buy Now | |
TE Store
from US$4.09
|
3,829
in stock
|
Buy Now | |
Heilind Electronics
from US$4.36
|
3,722
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.36
|
868
in stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
108
in stock
|
Buy Now | |
element14
from US$3.23
|
108
in stock
|
Buy Now | |
Farnell
from US$3.11
|
108
in stock
|
Buy Now | |
Avnet America
-
|
4,374
in stock
|
Buy Now | |
Future Electronics
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$3.70
|
-
|
Buy Now | |
Avnet Asia
from US$2.77
|
-
|
Buy Now | |
Boersig
from US$3.23
|
-
|
Buy Now | |
Carlton-Bates
from US$3.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Thickness | 5µm, 200µin |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.02µm, 40µin |
Contact Termination Area Plating Thickness | 40µin, 5µm |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Mating Pin Diameter | .078in, 1.98mm |
Wire Size | 10AWG, 5mm², 10404CMA |
Operating Voltage | 600VAC, 600VDC |
CSA Rating | Certified |
VDE Tested | Yes |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Mates with 193796-1 |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL REC CONT. 2MM AWG10 | TTI Europe |
SKT ASSY - 2MM, 10 AWG Contact Type: Socket Operating Voltage: 250 VDC Sealable: No Operating Temperature Range: -40 – 105 °C Socket 250 VDC | Part Number: 193797-1 | Internal Number: 193797-1 | Alias Number: AMP-0-193797-1 | TE Connectivity | TE Store |
SKT ASSY - 2MM 10 AWG | Heilind Electronics |
Contact, Universal Mate-N-Lok Ii Series, Socket, 10 Awg, 10 Awg, Crimp/Solder, Copper Alloy Rohs Compliant: Yes |Amp Te Connectivity 193797-1 | Newark Electronics |
CONTACT, CRIMP, SOCKET, 10AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MATE-N-LOK II 10 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
Contact, Socket, Crimp/Solder, 10AWG, Solver Plated Contacts, Mate-N-Lok Series | TE Connectivity 193797-1 | RS Americas |
Socket Contact, Crimp Contact, 10 AWG Min, 10 AWG Max, 2.21 mm Contact Dia, 600V AC, 32A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp / Solder |
Wire Size AWG Max | 10AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Universal MATE-N-LOK II Series Housing Connectors |
Wire Size AWG Min | 10AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 31A |
Wire Size (AWG) | 10AWG |
Where can I find additional details, specifications and documents for a 193797-1?
Additional datasheets, footprints and schematics for 193797-1 are listed on our Part Details page. You can also find images and similar parts to 193797-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193797-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193797-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193797-1 fall under?
The 193797-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193797-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193797-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193797-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193797-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 193797-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193797-1 often in real-time on the comparison pages.
What if I can't find stock of 193797-1?
You can fill out our help required form which you can use to request a quote for 193797-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.