Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
76
in stock
|
Buy Now | |
TE Store
from US$1.07
|
689
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
76
in stock
|
Buy Now | |
element14
from US$1.13
|
76
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Distrelec
from US$1.27
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | 2.18mm, .086in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Standard Universal MATE-N-LOK(Socket) |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 120°C, -67 – 248°F |
UMNL II PIN SN/AUNI/BR LP Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: Without Pin Gold Tin 600 VAC | Connector Contact | Part Number: 1-770248-0 | Internal Number: 1-770248-0 | TE Connectivity | TE Store |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UMNL II PIN SN/AUNI/BR LP | TE Connectivity 1-770248-0 | RS Americas |
TE Connectivity - AMP Power Contact UMNL II PIN SN/AUNI/BR LP | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold over Nickel Plated Contacts |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-770248-0?
Additional datasheets, footprints and schematics for 1-770248-0 are listed on our Part Details page. You can also find images and similar parts to 1-770248-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-770248-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-770248-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-770248-0 fall under?
The 1-770248-0 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-770248-0 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-770248-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-770248-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-770248-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1-770248-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-770248-0 often in real-time on the comparison pages.
What if I can't find stock of 1-770248-0?
You can fill out our help required form which you can use to request a quote for 1-770248-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.