Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.46
|
2,134
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
2,134
in stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
2,134
in stock
|
Buy Now | |
Chip One Stop
from US$3.93
|
2,134
in stock
|
Buy Now | |
Farnell
from US$11.72
|
1,710
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
Boersig
from US$4.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Silver |
---|---|
Contact Underplating Material | Nickel |
Crimp Area Plating Thickness | 200µin, 5µm |
Crimp Area Plating Finish | Silver |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 5.08µm, 200µin |
Contact Type | Socket |
Underplate Material Thickness | 40µin, 1.02µm |
Contact Current Rating (Max) | 32A |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Silver |
Wire Size | 2.08 – 3.31mm², 14 – 12AWG |
Operating Voltage | 600VDC, 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Mount Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Mates with 194212-1 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Power To The Board Socket Assy 12-14 |Amp Te Connectivity 194213-1 | Newark Electronics |
Power to the Board SOCKET ASSY 12-14 | Rapid Electronics |
TE Connectivity SKT MNL %2312/14 LUBRICATED Power to the B | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Contact Plating | Silver Plated Contacts |
For Use With | MATE-N-LOK Connectors |
Wire Size AWG Min | 14AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 194213-1?
Additional datasheets, footprints and schematics for 194213-1 are listed on our Part Details page. You can also find images and similar parts to 194213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194213-1 fall under?
The 194213-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 194213-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194213-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 194213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194213-1 often in real-time on the comparison pages.
What if I can't find stock of 194213-1?
You can fill out our help required form which you can use to request a quote for 194213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.