Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0193841-1,
CL3861-000 |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.60
|
13,552
in stock
|
Buy Now | |
TTI Europe
from US$1.64
|
10,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.55
|
8,233
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
8,233
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.60
|
2,710
in stock
|
Buy Now | |
Rapid Electronics
from US$2.23
|
1,004
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
804
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
200
in stock
|
Buy Now | |
RS Americas
from US$2.57
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
element14
from US$2.10
|
-
|
Buy Now | |
Boersig
from US$2.24
|
-
|
Buy Now | |
Carlton-Bates
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Finish | Silver |
---|---|
Contact Mating Area Plating Thickness | 200 – 400µin, 5.08 – 10.16µm |
Contact Retention Within Housing | Without |
Contact Termination Area Plating Material | Silver |
Crimp Area Plating Thickness | 5µm, 200µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Wire Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Underplate Material Thickness | 1.02 – 2.03µm, 40 – 79.92µin |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 32A |
Contact Orientation | Straight |
Contact Type | Pin |
Mating Pin Diameter | 1.98mm, .078in |
Wire Size | 2.08 – 3.31mm², 3831 – 6529CMA, 14 – 12AWG |
Operating Voltage | 600VAC, 600VDC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Mates with 193842-1 |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 600 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PIN 2MM 12-14 AWG | Heilind Electronics |
UMNL PIN CONT. 2MM AWG12-14 | TTI Europe |
Contact, Pin, 14-12Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Power to the Board PIN 2MM 12-14AWG | Rapid Electronics |
TE Connectivity PIN 2MM 12-14 AWG Power to the Board PIN | Distrelec |
PIN, 2MM, 12-14 AWG | TE Connectivity 193841-1 | RS Americas |
Contact pin Universal Mate-n-Lok | RS |
Universal MATE-N-LOK II 12-14 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Pin Contact, Crimp Contact, 14 AWG Min, 12 AWG Max, 3.30mm Wire Insulation Dia | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK II Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK II Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp / Solder |
Wire Size AWG Max | 12AWG |
Contact Plating | Silver Plated Contacts |
For Use With | Universal MATE-N-LOK II Connectors |
Wire Size AWG Min | 14AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Current Rating | 31A |
Where can I find additional details, specifications and documents for a 193841-1?
Additional datasheets, footprints and schematics for 193841-1 are listed on our Part Details page. You can also find images and similar parts to 193841-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193841-1 fall under?
The 193841-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193841-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193841-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193841-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193841-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 193841-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193841-1 often in real-time on the comparison pages.
What if I can't find stock of 193841-1?
You can fill out our help required form which you can use to request a quote for 193841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.