Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F11662-000,
AMPS-0-0055823-1 |
Prices starting from US$245.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$336.63
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$324.00
|
7
in stock
|
Buy Now | |
element14
from US$245.68
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$324.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$280.80
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$443.44
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$421.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$386.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$358.99
|
-
|
Buy Now | |
RS Americas
from US$366.53
|
-
|
Buy Now | |
Boersig
from US$350.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Certification | Cannot be Certified |
Tool Grade | Commercial Crimp Tooling |
Crimp Form-Wire Barrel Type | Closed Barrel - Tetra |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
RBY PRO CRIMPER KIT | Heilind Electronics |
PRO-CRIMPER II HAND TOOL & TERMINAL KIT | element14 |
Pro-Crimper Ii Hand Tool & Terminal Kit | Newark Electronics |
TE Connectivity - AMP Crimp Tool RBY PRO CRIMPER KIT | Distrelec |
Connector Accessories Hand Tool PIDG and PLASTI-GRIP Terminal Kit | Avnet America |
AMP | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | PRO-CRIMPER II Hand Tool & 225 Ring & Spade Terminals |
Product Range | - |
Where can I find additional details, specifications and documents for a 55823-1?
Additional datasheets, footprints and schematics for 55823-1 are listed on our Part Details page. You can also find images and similar parts to 55823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55823-1 fall under?
The 55823-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 55823-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55823-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 55823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55823-1 often in real-time on the comparison pages.
What if I can't find stock of 55823-1?
You can fill out our help required form which you can use to request a quote for 55823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.