Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.25 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.20 |
90,000
|
Buy Now | |
Avnet America | US$0.15 |
40,000
|
Buy Now | |
RS Americas | US$0.12 |
22,590
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
18,000
|
Buy Now | |
Newark Electronics | US$0.28 |
4,383
|
Buy Now | |
Rapid Electronics | US$0.26 |
4,383
|
Buy Now | |
Chip One Stop | US$0.30 |
4,383
|
Buy Now | |
Distrelec | US$0.20 |
4,383
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
element14 | US$0.37 |
-
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now | |
TTI Europe | US$0.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .967g |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Overall Length | 21.44mm, .844in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .197in, 5mm |
Wire Size | 1.31 – 2.08mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14 10 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Tape Mounted | Avnet America |
Terminal Ring Tongue PIDG Wire Size 16-14 AWG | TE Connectivity 51864-4 | RS Americas |
RING TERMINAL, 14AWG | Farnell |
Terminals Terminal R 16-14 10 Reel Of 5000 |Amp Te Connectivity 51864-4 | Newark Electronics |
Terminals TERMINAL R 16-14 10 Reel of 5000 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 16-14 10 Ring Terminal 2 | Distrelec |
Ring Tongue Terminal 16 - 14 AWG | Future Electronics |
58R2754 | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.08mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | - |
Stud/Tab Size | #10 |
Where can I find additional details, specifications and documents for a 51864-4?
Additional datasheets, footprints and schematics for 51864-4 are listed on our Part Details page. You can also find images and similar parts to 51864-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-4 fall under?
The 51864-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-4 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, RS Americas, Heilind Electronics Asia and Farnell have stock available or on a lead time for 51864-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-4 often in real-time on the comparison pages.
What if I can't find stock of 51864-4?
You can fill out our help required form which you can use to request a quote for 51864-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.