Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Blue |
---|---|
Weight per Piece | .986g |
Plating Material | Copper, Tin |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.44mm, .844in |
Wire Size | 16 – 14AWG, 1.31 – 2.08mm², 2050 – 5180CMA |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 4-51864-1 | Internal Number: 4-51864-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue | RS Americas |
Where can I find additional details, specifications and documents for a 4-51864-1?
Additional datasheets, footprints and schematics for 4-51864-1 are listed on our Part Details page. You can also find images and similar parts to 4-51864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-51864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-51864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-51864-1 fall under?
The 4-51864-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 4-51864-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-51864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-51864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-51864-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4-51864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-51864-1 often in real-time on the comparison pages.
What if I can't find stock of 4-51864-1?
You can fill out our help required form which you can use to request a quote for 4-51864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.