Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.39 |
No stock
|
Buy Now | |
Avnet America | US$0.39 |
34,900
|
Buy Now | |
Electro Enterprises | US$0.49 |
8,735
|
Buy Now | |
Newark Electronics | US$0.56 |
265
|
Buy Now | |
Rapid Electronics | US$0.59 |
265
|
Buy Now | |
Chip One Stop | US$0.63 |
265
|
Buy Now | |
Distrelec | US$0.51 |
265
|
Buy Now | |
Heilind Electronics Asia | - |
15
|
Buy Now | |
Heilind Electronics | - |
5
|
Buy Now | |
Future Electronics | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.55 |
-
|
Buy Now | |
Boersig | US$0.42 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 1.039g |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Stud Diameter | 3.68mm, .145in |
Overall Length | 23mm, .906in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .063 – .13in, 1.6 – 3.302mm |
Wire Size | 2800CMA, 1.25 – 1.4mm², 16AWG |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | #6, M3.5 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Restriction |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 16AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, I.r., Pidg |Amp Te Connectivity 51864-6 | Newark Electronics |
Terminals PIDG TERM R JR 16 6 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.4mm2 | Distrelec |
TERMINAL | Future Electronics |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 16 6 | TE Connectivity 51864-6 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 51864-6?
Additional datasheets, footprints and schematics for 51864-6 are listed on our Part Details page. You can also find images and similar parts to 51864-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-6 fall under?
The 51864-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-6 have stock available?
Authorised distributors including Avnet America, Electro Enterprises, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 51864-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-6 often in real-time on the comparison pages.
What if I can't find stock of 51864-6?
You can fill out our help required form which you can use to request a quote for 51864-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.