Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
3,495
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
9,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,000
in stock
|
Buy Now | |
element14
from US$0.21
|
3,495
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,750
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$87.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 4.82mm, .19in |
Overall Length | .797in, 20.24mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Stud Size | #10 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Pidg R 22-16 Comm 22-18 Mil 10 |Amp Te Connectivity 2-31887-1 | Newark Electronics |
Terminals PIDG R 22-16 COMM 22-18 MIL 10 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 2-31887-1 | Internal Number: 2-31887-1 | TE Connectivity | TE Store |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Tape Mounted | Avnet America |
TERMINAL, RING TONGUE, #10, CRIMP, RED | element14 |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 2-31887-1?
Additional datasheets, footprints and schematics for 2-31887-1 are listed on our Part Details page. You can also find images and similar parts to 2-31887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-31887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-31887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-31887-1 fall under?
The 2-31887-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-31887-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-31887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-31887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-31887-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-31887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-31887-1 often in real-time on the comparison pages.
What if I can't find stock of 2-31887-1?
You can fill out our help required form which you can use to request a quote for 2-31887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.