Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
300
in stock
|
Buy Now | |
Electro Enterprises
from US$0.47
|
7,775
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
5,866
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
4,500
in stock
|
Buy Now | |
element14
from US$0.38
|
4,006
in stock
|
Buy Now | |
Farnell
from US$0.40
|
4,006
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
3,757
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
2,618
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,618
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,618
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,369
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .95g |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Overall Length | .906in, 23mm |
Wire Insulation Diameter | .063 – .13in, 1.6 – 3.302mm |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 1.25 – 1.4mm², 2800CMA, 16AWG |
Stud Diameter | .197in, 5mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R IR 16 10 | Heilind Electronics |
TERMINAL, RING TONGUE, 10, 16AWG, BLUE | element14 |
PIDG Ring Tongue Terminal 16AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Terminals RING STUD 10 16AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.4mm2 | Distrelec |
Ring terminal, PIDG, blue/blue,AWG 16,M5 | RS |
Terminal, Ring Tongue, 10, 16Awg, Blue | Newark Electronics |
PIDG Series Insulated Tin Plated Crimp Ring Terminal, M5 Stud Size, 16 AWG, Blue | TE Connectivity 51864-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 51864-7?
Additional datasheets, footprints and schematics for 51864-7 are listed on our Part Details page. You can also find images and similar parts to 51864-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-7 fall under?
The 51864-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-7 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 51864-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-7 often in real-time on the comparison pages.
What if I can't find stock of 51864-7?
You can fill out our help required form which you can use to request a quote for 51864-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.