Insulation Sleeve Color | Blue |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .985g |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Size | 1.31 – 2.08mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .844in, 21.44mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R 16-14 6 |Amp Te Connectivity 3-51864-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 16-14 6 | TE Connectivity 3-51864-1 | RS Americas |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.31 – 2.08 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 3-51864-1 | Internal Number: 3-51864-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-51864-1?
Additional datasheets, footprints and schematics for 3-51864-1 are listed on our Part Details page. You can also find images and similar parts to 3-51864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-51864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-51864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-51864-1 fall under?
The 3-51864-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 3-51864-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-51864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-51864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-51864-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-51864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-51864-1 often in real-time on the comparison pages.
What if I can't find stock of 3-51864-1?
You can fill out our help required form which you can use to request a quote for 3-51864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.