Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.30 |
18
|
Buy Now | |
TE Store | US$0.51 |
51,242
|
Buy Now | |
Heilind Electronics | US$0.25 |
26,250
|
Buy Now | |
Powell Electronics | US$0.25 |
18,000
|
Buy Now | |
Future Electronics | US$0.20 |
15,000
|
Buy Now | |
RS Americas | US$0.29 |
10,000
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
6,125
|
Buy Now | |
Sager | US$0.20 |
5,000
|
Buy Now | |
Newark Electronics | US$0.28 |
18
|
Buy Now | |
element14 | US$0.25 |
18
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now |
Weight per Piece | 1.56g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | 3.68mm, .145in |
Overall Length | .765in, 19.43mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Shape Description | SPADE-021 |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PG SPD 22-16 COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 2-320665-1 | Internal Number: 2-320665-1 | TE Connectivity | TE Store |
PG SPD 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PIDG 22-16 AWG Stud #6 Red Insulated End Spade Tongue Terminal | Future Electronics |
Terminal Spade Tongue, Closed Barrel, 22-16AWG, Plasti-Grip Series | TE Connectivity 2-320665-1 | RS Americas |
Terminals SPD 22-16 22-18 6 | Sager |
TERMINAL, SPADE TONGUE, #6, 16AWG, RED | Farnell |
Terminal, Spade Tongue, #6, 16Awg, Red | Newark Electronics |
Spade Tongue Terminal 16-22AWG 19.43mm 7.54mm Tin T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 2-320665-1?
Additional datasheets, footprints and schematics for 2-320665-1 are listed on our Part Details page. You can also find images and similar parts to 2-320665-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-320665-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-320665-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-320665-1 fall under?
The 2-320665-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-320665-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-320665-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-320665-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-320665-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Powell Electronics, Future Electronics and RS Americas have stock available or on a lead time for 2-320665-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-320665-1 often in real-time on the comparison pages.
What if I can't find stock of 2-320665-1?
You can fill out our help required form which you can use to request a quote for 2-320665-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.