Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.73
|
No stock
|
Buy Now |
Weight per Piece | 1.031g |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Green |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Overall Length | 23mm, .906in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Shape Description | RING-042 |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg R Ir 14 8 |Amp Te Connectivity 1-51864-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-51864-7?
Additional datasheets, footprints and schematics for 1-51864-7 are listed on our Part Details page. You can also find images and similar parts to 1-51864-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-51864-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-51864-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-51864-7 fall under?
The 1-51864-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-51864-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-51864-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-51864-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-51864-7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-51864-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-51864-7 often in real-time on the comparison pages.
What if I can't find stock of 1-51864-7?
You can fill out our help required form which you can use to request a quote for 1-51864-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.