Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
63,750
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
12,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,500
in stock
|
Buy Now | |
element14
from US$0.34
|
6,500
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Weight per Piece | 1.014g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Overall Length | .844in, 21.44mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.31 – 2.08mm² |
Tongue Thickness | .031in, .79mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Sealable | No |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 16-14 8 | Heilind Electronics |
PIDG 16-14 AWG Straight Closed Barrel Insulated Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #8, 14Awg, Blue Rohs Compliant: Yes |Amp Te Connectivity 51864-5 | Newark Electronics |
TERMINAL, RING TONGUE, #8, 14AWG, BLUE | element14 |
Ring Terminal Blue 16-14AWG M4 PIDG | RS |
PIDG NYLON & KD-TAPE, TERMINAL, PIDG R 16-14 8 | TE Connectivity 51864-5 | RS Americas |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Tape Mounted | Avnet Asia |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 51864-5?
Additional datasheets, footprints and schematics for 51864-5 are listed on our Part Details page. You can also find images and similar parts to 51864-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-5 fall under?
The 51864-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-5 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 51864-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-5 often in real-time on the comparison pages.
What if I can't find stock of 51864-5?
You can fill out our help required form which you can use to request a quote for 51864-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.