Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1969001P006 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
16,401
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
16,401
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
16,401
in stock
|
Buy Now | |
TE Store
from US$0.34
|
10,218
in stock
|
Buy Now | |
element14
from US$0.31
|
8,904
in stock
|
Buy Now | |
Farnell
from US$0.15
|
8,904
in stock
|
Buy Now | |
Electro Enterprises
from US$0.14
|
8,693
in stock
|
Buy Now | |
Powell Electronics
from US$0.20
|
8,114
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
4,349
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
1,192
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
238
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
11
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Welectron
from US$7.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .658g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .797in, 20.24mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | .3 – 1.42mm², 22AWG, 509 – 3260CMA |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #10 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TE Connectivity - AMP PIDG R 22-16 COMM 22-18 MIL 10 | Distrelec |
PIDG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 31887 | Internal Number: 31887 | Alias Number: 1969001P006 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, #10, RED, 16AWG | element14 |
TERMINAL, RING TONGUE, PIDG, 22-16 AWG (MIL 10), STRAIGHT, CLOSED BARREL | TE Connectivity 31887 | RS Americas |
PIDG R 22-16 COMM 22-18 MIL 10 | Heilind Electronics |
Ring terminal, PIDG, red, AWG 22-16, M5 | RS |
Terminal, Ring Tongue, #10, Crimp, Red | Newark Electronics |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 20.24mm 7.14mm Tin Loose Piece | Avnet America |
Terminals PIDG RING 22-16 10 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 31887?
Additional datasheets, footprints and schematics for 31887 are listed on our Part Details page. You can also find images and similar parts to 31887 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31887 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31887 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31887 fall under?
The 31887 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31887 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31887 you can contact the distributor directly for product support, shipping queries etc.
Is the 31887 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31887 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and element14 have stock available or on a lead time for 31887.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31887 often in real-time on the comparison pages.
What if I can't find stock of 31887?
You can fill out our help required form which you can use to request a quote for 31887 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.