Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stripe Color | Green |
---|---|
Weight per Piece | .99g |
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Wire Size | 14AWG, 2 – 2.15mm², 4234CMA |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .197in, 5mm |
Overall Length | .906in, 23mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 1 |
Stud Size | #10 |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Ring 14 Ir 10 Rohs Compliant: Yes |Amp Te Connectivity 1-51864-5 | Newark Electronics |
Terminal, PIDG, Ring 14 Ir 10 | TE Connectivity 1-51864-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-51864-5?
Additional datasheets, footprints and schematics for 1-51864-5 are listed on our Part Details page. You can also find images and similar parts to 1-51864-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-51864-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-51864-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-51864-5 fall under?
The 1-51864-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-51864-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-51864-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-51864-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-51864-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1-51864-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-51864-5 often in real-time on the comparison pages.
What if I can't find stock of 1-51864-5?
You can fill out our help required form which you can use to request a quote for 1-51864-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.