Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D34911-000,
AMPS-0-0320665-0 |
Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.33 |
5,204
|
Buy Now | |
Heilind Electronics | US$0.32 |
15,924
|
Buy Now | |
TE Store | US$0.45 |
10,365
|
Buy Now | |
Farnell | US$0.24 |
8,970
|
Buy Now | |
Newark Electronics | US$0.24 |
8,970
|
Buy Now | |
element14 | US$0.23 |
8,970
|
Buy Now | |
RS Americas | US$0.35 |
5,254
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
3,185
|
Buy Now | |
Rapid Electronics | US$0.45 |
3,104
|
Buy Now | |
TTI Europe | US$0.19 |
3,000
|
Buy Now | |
Distrelec | US$0.25 |
2,928
|
Buy Now | |
Chip One Stop | US$0.34 |
176
|
Buy Now | |
Future Electronics | US$0.20 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now | |
Richardson RFPD | US$0.20 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.344g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 19.43mm, .765in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-021 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PG SPD 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
PG SPD 22-16 COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 320665 | Internal Number: 320665 | Alias Number: AMPS-0-0320665-0 | TE Connectivity | TE Store |
CRIMP TERMINAL, SPADE, PLASTI-GRIP | Farnell |
Terminal, Fork Tongue, #6, 16Awg, Red | Newark Electronics |
Terminal Spade Tongue 22-16AWG Red Stud Sz 6, PLASTI-GRIP Series | TE Connectivity 320665 | RS Americas |
Spade terminal, PLASTI-GRIP, red, M3.5 | RS |
TE 320665 Plasti-grip Terminal Spade M3.5 Stud Short Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity PG SPD 22-16 COMM 22-18 MIL 6 Terminals | Distrelec |
Plasti-Grip 22-16 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 19.43mm 7.54mm Tin Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320665?
Additional datasheets, footprints and schematics for 320665 are listed on our Part Details page. You can also find images and similar parts to 320665 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320665 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320665 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320665 fall under?
The 320665 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320665 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320665 you can contact the distributor directly for product support, shipping queries etc.
Is the 320665 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320665 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Farnell, Newark Electronics and element14 have stock available or on a lead time for 320665.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320665 often in real-time on the comparison pages.
What if I can't find stock of 320665?
You can fill out our help required form which you can use to request a quote for 320665 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.