Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.26 |
1,171
|
Buy Now | |
Heilind Electronics | US$0.22 |
15,000
|
Buy Now | |
Powell Electronics | US$0.25 |
9,000
|
Buy Now | |
RS Americas | US$0.29 |
5,000
|
Buy Now | |
Heilind Electronics Asia | US$0.22 |
3,500
|
Buy Now | |
Newark Electronics | US$0.28 |
1,171
|
Buy Now | |
element14 | US$0.25 |
1,171
|
Buy Now | |
Future Electronics | US$0.19 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | .996g |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class II |
Tongue Thickness | .031in, .79mm |
Overall Length | .844in, 21.44mm |
Wire Insulation Diameter | 2.67 â 3.81mm, .105 â .15in |
Wire Size | 1.31 â 2.08mm², 2050 â 5180CMA, 16 â 14AWG |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Terminal, PIDG, R 16-14 6 | TE Connectivity 51864-3 | RS Americas |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | Farnell |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
3.68mm 16-14AWG Ring Tongue Terminal | Future Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 51864-3?
Additional datasheets, footprints and schematics for 51864-3 are listed on our Part Details page. You can also find images and similar parts to 51864-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-3 fall under?
The 51864-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-3 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, RS Americas, Heilind Electronics Asia and Farnell have stock available or on a lead time for 51864-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-3 often in real-time on the comparison pages.
What if I can't find stock of 51864-3?
You can fill out our help required form which you can use to request a quote for 51864-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.