Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0281934-2,
EG9734-000 |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0143
|
1,296,053
in stock
|
Buy Now | |
Boersig
from US$0.0161
|
1,506,601
in stock
|
Buy Now | |
TTI Europe
from US$0.0336
|
1,470,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0224
|
1,319,356
in stock
|
Buy Now | |
element14
from US$0.0198
|
599,937
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
488,637
in stock
|
Buy Now | |
Farnell
from US$0.0237
|
457,217
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0224
|
219,893
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0125
|
182,249
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0190
|
167,842
in stock
|
Buy Now | |
Chip One Stop
from US$0.0168
|
98,063
in stock
|
Buy Now | |
Avnet America
from US$0.0140
|
57,172
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
42,638
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
31,699
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0187
|
21,250
in stock
|
Buy Now | |
RS Americas
from US$0.0130
|
20,866
in stock
|
Buy Now | |
Power and Signal Group
from US$0.09
|
20,000
in stock
|
Buy Now | |
Conrad
from US$0.09
|
8,055
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
3,270
in stock
|
Buy Now | |
SOS electronic
from US$0.0210
|
1,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,250,000
in stock
|
Buy Now | |
RS
from US$0.0337
|
-
|
Buy Now | |
Avnet Asia
from US$0.0170
|
-
|
Buy Now | |
Sager
from US$0.0160
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Yellow |
Cable Insulation Diameter | 2.4mm, .094in |
Cavity Diameter | .217in, 5.5mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Lubricant Content | Yes |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SUPERSEAL WIRE SEAL YELLOW | TTI Europe |
Superseal 1.5 Series Yellow Silicone Rubber Seal Protector | Future Electronics |
WIRE SEAL, YELLOW | element14 |
Seal Protector, Superseal 1.5 Series Contacts | Newark Electronics |
Single Wire Seal Yellow S/Seal 1.8-2.4 | Dalroad Norslo |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Single Wire Seal for Superseal Series Connectors Silicone Rubber Yellow | Avnet America |
TE Connectivity Gasket, Superseal, Yellow | Distrelec |
SINGLE WIRE SEAL Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Yellow Cavity Diameter: 5.5 mm Cavity Diameter: .217 in Single Wire Seal (SWS) Silicone Yellow 5.5 mm | Connector Seal & Cavity Plug | Part Number: 281934-2 | Internal Number: 281934-2 | Alias Number: AMP-0-0281934-2 | TE Connectivity | TE Store |
Single Wire Seal 1,8-2,4mm, Yellow | Schukat Electronic |
Superseal 1.5 Series Yellow Wire Seal For Superseal Connector | TE Connectivity 281934-2 | RS Americas |
AMP SUPERSEAL Single Wire Silicone Seal, 5.5 mm cavity diameter, 2.4 mm insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Factory colour: Yellow | Conrad |
TE Connectivity 281934-2 SUPERSEAL 1.5 Seal Protector 1.7-2.4mm Yellow | Rapid Electronics |
Wire Seal Superseal D1,8-2,4mm Yellow | SOS electronic |
Superseal 1.5 yellow wire seal,1.8-2.4mm | RS |
Automotive Connectors SINGLE WIRE SEAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | Superseal 1.5 |
---|---|
For Use With | AMP Superseal 1.5 Series Connectors |
Accessory Type | Wire Seal Protector |
Connector Type | Circular |
External Width | 6.1mm |
Where can I find additional details, specifications and documents for a 281934-2?
Additional datasheets, footprints and schematics for 281934-2 are listed on our Part Details page. You can also find images and similar parts to 281934-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281934-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281934-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281934-2 fall under?
The 281934-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 281934-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281934-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 281934-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281934-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Heilind Electronics, Future Electronics and element14 have stock available or on a lead time for 281934-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281934-2 often in real-time on the comparison pages.
What if I can't find stock of 281934-2?
You can fill out our help required form which you can use to request a quote for 281934-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.