Prices starting from US$0.0421
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.06 |
885,000
|
Buy Now | |
Dalroad Norslo | US$0.09 |
166,980
|
Buy Now | |
Heilind Electronics Asia | US$0.06 |
104,000
|
Buy Now | |
Future Electronics | US$0.0447 |
96,000
|
Buy Now | |
Farnell | US$0.09 |
64,003
|
Buy Now | |
Newark Electronics | US$0.16 |
63,483
|
Buy Now | |
element14 | US$0.12 |
61,253
|
Buy Now | |
RS Americas | US$0.08 |
42,748
|
Buy Now | |
Transfer Multisort Elektronik | US$0.07 |
20,000
|
Buy Now | |
Chip One Stop | US$0.0450 |
6,823
|
Buy Now | |
Avnet America | US$0.06 |
4,000
|
Buy Now | |
Schukat Electronic | US$0.06 |
2,700
|
Buy Now | |
SOS electronic | US$0.06 |
1,900
|
Buy Now | |
Compona | - |
6,828
|
Buy Now | |
Power and Signal Group | - |
4,000
|
Buy Now | |
Rapid Electronics | US$0.14 |
-
|
Buy Now | |
Boersig | US$0.0458 |
-
|
Buy Now | |
TTI Europe | US$0.0421 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 14A |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 1.7 – 3.3mm, .067 – .13in |
Wire Size Search | 17AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 16AWG, .75mm², .85mm², 1.3mm² |
Wire Size | .75 – 1.5mm² |
Agency/Standard | LV214 |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
MINI MIC RCPT CONTACT | Heilind Electronics |
Terminal Receptacle Superseal Tin | Dalroad Norslo |
Superseal 1.5 Series 18-15 AWG Phosphor bronze Socket Contact | Future Electronics |
CONTACT, SOCKET, 18-15AWG | Farnell |
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Te Connectivity 282110-1 | Newark Electronics |
AMP SUPERSEAL 1.5 PCB Conn Contact Female Crimp Tin Plating 18 to 15 AWG | TE Connectivity 282110-1 | RS Americas |
Contact | Transfer Multisort Elektronik |
Contact Socket Crimp ST Cable Mount | Avnet America |
Female Contact 0,75-1,5 Tape | Schukat Electronic |
Contact Superseal F Crimp 0,75-1,5mm2 Tin-plated Reel | SOS electronic |
Crimp receptacle,F,pre-tin,15.5-18awg | RS |
TE 282110-1 Superseal 1.5mm Crimp Socket Tin 18-15AWG | Rapid Electronics |
MINI MIC FMALE CONT. AWG18-15 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Superseal 1.5 Series |
RoHS: | Unknown |
Product Range | Superseal 1.5 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Super Seal 1.5 Series Connectors |
Wire Size AWG Min | 18AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Size | 15 |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 15.5AWG |
Where can I find additional details, specifications and documents for a 282110-1?
Additional datasheets, footprints and schematics for 282110-1 are listed on our Part Details page. You can also find images and similar parts to 282110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282110-1 fall under?
The 282110-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282110-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282110-1 have stock available?
Authorised distributors including Heilind Electronics, Dalroad Norslo, Heilind Electronics Asia, Future Electronics and Farnell have stock available or on a lead time for 282110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282110-1 often in real-time on the comparison pages.
What if I can't find stock of 282110-1?
You can fill out our help required form which you can use to request a quote for 282110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.