Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,108
in stock
|
Buy Now | |
element14
from US$0.31
|
1,148
in stock
|
Buy Now | |
TE Store
from US$0.22
|
464
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
274
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
229
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Width | .366in, 9.3mm |
Length | .673in, 17.1mm |
Height | 1.268in, 32.2mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 800 |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AUTOMOTIVE HOUSING, PLUG, 2POS, 24VDC | element14 |
AMP SUPERSEAL 1.5 SERIES 2P PL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282080-2 | Internal Number: 282080-2 | TE Connectivity | TE Store |
Automotive Connectors 1.5 SERIES 2P PL | Rapid Electronics |
TE Connectivity - AMP Housing AMP SUPERSEAL 1.5 SERIES 2P PL | Distrelec |
Amp Superseal 1.5 Series 2P Pl Rohs Compliant: Yes |Amp Te Connectivity 282080-2 | Newark Electronics |
Conn Housing PL 2 POS 6mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 282080-2?
Additional datasheets, footprints and schematics for 282080-2 are listed on our Part Details page. You can also find images and similar parts to 282080-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282080-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282080-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282080-2 fall under?
The 282080-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282080-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282080-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282080-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282080-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for 282080-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282080-2 often in real-time on the comparison pages.
What if I can't find stock of 282080-2?
You can fill out our help required form which you can use to request a quote for 282080-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.