282105-1 Part Information
Details for 282105-1 by TE Connectivity
Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | $1.2500 |
Stock Information
Available in stock: 0
Additional stock arrives in: 0 weeks
Details
Manufacturer: TE CONNECTIVITY
Part Downloads
Part Specifications
Body Material | PA GF |
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .059in, 1.5mm |
Height | 1.654in, 42mm |
Width | 13.8mm, .543in |
Length | 25.8mm, 1.016in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1200 |
Strain Relief | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Status: Active
Aliases: 43138-000, MSG07364, 820P-36527
Product Code: M098
Global Product Line: N38
GPL Description: Automotive
Compatible Parts
Alternative Part Descriptions
- AMP SUPERSEAL 1.5 SERIES 3P CA | Onlinecomponents.com
- Superseal 1.5 3 way cap housing | RS Components
- CONNECTOR HOUSING, PLUG, 3 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Tab Contacts; Connector Type:Plug & Socket Housing RoHS Compliant: Yes | Newark Electronics
- SUPERSEAL 1.5 Series 3 Position Female Socket Crimp Receptacle Housing Connector | Future Electronics EMEA
- Conn Housing PL 3 POS 6mm Crimp ST | Avnet America
- TE Connectivity 282105-1 AMP-SUPERSEAL 1.5 Series IP67 Connector 24V 3P Male | Rapid Electronics
- AMP SUPERSEAL 1.5 Series 6mm Pitch 3 Way 1 Row Male Straight PCB Housing | Allied Electronics & Automation
- AMP SUPERSEAL 1.5 SERIES 3P CA | Power and Signal Group
- Conn Housing PL 3 POS 6mm Crimp ST | Avnet Europe
- Conn Housing PL 3 POS 6mm Crimp ST | Avnet Asia
- AMP SUPERSEAL 1.5 SERIES 3P CA | Boersig GmbH
- Housing Male 3-Pole P6,0 | Schukat Electronic
- Crimp housing [TE Connectivity] 282105-1 Crimp housing | Distrelec
- SUPERSEAL connector housing 3-poles | SOS electronic
- These plug connectors are overall used where its not only about water tightness, but also about resistance to ozone, salts, petrol, diesel, brake fluid and engine oils. All plug connectors fulfil the standards of IEC 529 and DIN 40050 IP 67. Application area: Power supplies, Sensors, general Industrial applications. | Conrad
- AMP SUPERSEAL 1.5 SERIES 3P CA | Heilind Electronics Europe
- SUPERSEAL 1.5 Series 3 Position Female Socket Crimp Receptacle Housing Connector | Future Electronics
- 03P SUPERSEAL 1.5 HSG BLACK | TTI Europe
- TE Connectivity, AMP Superseal 1.5 Automotive Connector Plug 3 Way | RS Components TR
- Superseal 1.5 3 way cap housing | RS Components IT
Viewing Distributors for 282105-1
Loading...
Loading Results for 282105-1