Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 41.137.00 |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
82,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
82,683
in stock
|
Buy Now | |
Boersig
from US$0.52
|
47,606
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
38,700
in stock
|
Buy Now | |
element14
from US$0.82
|
9,113
in stock
|
Buy Now | |
Farnell
from US$0.59
|
9,113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
3,104
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.57
|
2,470
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
1,650
in stock
|
Buy Now | |
Conrad
from US$1.22
|
535
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
272
in stock
|
Buy Now | |
TE Store
from US$0.41
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
13,200
in stock
|
Buy Now | |
Compona
-
|
148
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | 1.5mm, .059in |
Length | 1.724in, 43.8mm |
Width | .543in, 13.8mm |
Height | 42mm, 1.654in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 6mm, .236in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 550 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors Hsg Cap 1X06C F/H |Amp Te Connectivity 282108-1 | Newark Electronics |
TAB HOUSING, 6WAY | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector 6 Way Receptacle Superseal 1.5 | Dalroad Norslo |
SUPERSEAL 1.5 Series 6 Position Without Contacts Receptacle Connector Housing | Future Electronics |
These plug connectors are overall used where its not only about water tightness, but also about resistance to ozone, salts, petrol, diesel, brake fluid and engine oils. All plug connectors fulfil the standards of IEC 529 and DIN 40050 IP 67. Application area: Power supplies, Sensors, general Industrial applications. | Conrad |
TE Connectivity Crimp Housing, Receptacle, 1 Rows, 6 Poles, Black | Distrelec |
AMP SUPERSEAL 1.5 SERIES 6P CA Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .236 in Centerline (Pitch): 6 mm Housing for Male Terminals Wire-to-Wire 6 .236" | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282108-1 | Internal Number: 282108-1 | Alias Number: 41.137.00 | .236" | TE Connectivity | TE Store |
AMP SUPERSEAL 1.5 SERIES 6P CA | Heilind Electronics |
Conn, Rect, Plug, 6, SUPERSEAL 1.5, Crimp, 24V, 15A | TE Connectivity 282108-1 | RS Americas |
Conn Housing PL 6 POS 6mm Crimp ST | Avnet Abacus |
Superseal 1.5 6 way cap housing | RS |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 6mm |
For Use With | Superseal 1.5 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.6mm |
Current Rating | 14A |
External Depth | 16.3mm |
External Length / Height | 42mm |
External Width | 43.8mm |
Insulation Resistance | 200Mohm |
Material | Silicon Rubber |
Moulding Material | Polyamide 6.6 GF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 282108-1?
Additional datasheets, footprints and schematics for 282108-1 are listed on our Part Details page. You can also find images and similar parts to 282108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282108-1 fall under?
The 282108-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282108-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282108-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Boersig, TTI Europe and element14 have stock available or on a lead time for 282108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282108-1 often in real-time on the comparison pages.
What if I can't find stock of 282108-1?
You can fill out our help required form which you can use to request a quote for 282108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.