282088-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

4P PLUG CONNECTOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.05
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Black
Number of Rows 1
Number of Positions 4
Mating Tab Width .059in, 1.5mm
Width 9.3mm, .366in
Height 32.2mm, 1.268in
Length 1.146in, 29.1mm
Operating Voltage 24VDC
Nominal Voltage Architecture 12V, 24V
Centerline (Pitch) 6mm, .236in
Degree of Protection IP67
Terminal Position Assurance Yes
Polarized Yes
Mounting Feature Without
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Sealable Yes
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Device
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Strain Relief No
Connector Style Housing for female terminals
Operating Temperature Range -40 – 125°C, -40 – 257°F


Alternative Descriptions

4P PLUG CONNECTOR SUPERSEAL | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 282088-3?

Additional datasheets, footprints and schematics for 282088-3 are listed on our Part Details page. You can also find images and similar parts to 282088-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 282088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 282088-3 fall under?

The 282088-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 282088-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 282088-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 282088-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 282088-3 have stock available?

Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 282088-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 282088-3 often in real-time on the comparison pages.

What if I can't find stock of 282088-3?

You can fill out our help required form which you can use to request a quote for 282088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay