Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,000
in stock
|
Buy Now | |
element14
from US$0.46
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .059in, 1.5mm |
Length | 29.1mm, 1.146in |
Width | 9.3mm, .366in |
Height | 32.2mm, 1.268in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Amp Superseal 1.5 Series 4P Pl Rohs Compliant: Yes |Amp Te Connectivity 282088-2 | Newark Electronics |
AMP282088-2 | Avnet America |
Where can I find additional details, specifications and documents for a 282088-2?
Additional datasheets, footprints and schematics for 282088-2 are listed on our Part Details page. You can also find images and similar parts to 282088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282088-2 fall under?
The 282088-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282088-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282088-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Boersig have stock available or on a lead time for 282088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282088-2 often in real-time on the comparison pages.
What if I can't find stock of 282088-2?
You can fill out our help required form which you can use to request a quote for 282088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.