Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .059in, 1.5mm |
Length | 1.252in, 31.8mm |
Height | 1.654in, 42mm |
Width | 13.8mm, .543in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 900 |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Amp Superseal 1.5 Series 4P Ca Rohs Compliant: Yes |Amp Te Connectivity 282106-2 | Newark Electronics |
Conn Housing M 4 POS 6mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 282106-2?
Additional datasheets, footprints and schematics for 282106-2 are listed on our Part Details page. You can also find images and similar parts to 282106-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282106-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282106-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282106-2 fall under?
The 282106-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282106-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282106-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282106-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282106-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 282106-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282106-2 often in real-time on the comparison pages.
What if I can't find stock of 282106-2?
You can fill out our help required form which you can use to request a quote for 282106-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.