Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0281934-4,
43116-000, 4004200208, 80.244.00, CM8392-000, 820P-36529 |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
20,000
in stock
|
Buy Now | |
Boersig
from US$0.0164
|
2,933,208
in stock
|
Buy Now | |
TTI Europe
from US$0.0139
|
1,130,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
329,704
in stock
|
Buy Now | |
Farnell
from US$0.0413
|
309,656
in stock
|
Buy Now | |
element14
from US$0.0390
|
307,356
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0165
|
176,743
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0125
|
111,329
in stock
|
Buy Now | |
Future Electronics
from US$0.0158
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
49,660
in stock
|
Buy Now | |
Avnet America
from US$0.0150
|
48,827
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0240
|
27,009
in stock
|
Buy Now | |
Conrad
from US$0.0322
|
8,653
in stock
|
Buy Now | |
Sager
from US$0.0167
|
7,934
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
5,865
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0240
|
4,501
in stock
|
Buy Now | |
SOS electronic
from US$0.0189
|
3,100
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,346
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,790,000
in stock
|
Buy Now | |
Compona
-
|
9,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Green |
---|---|
Material | Silicone |
Cavity Diameter | 5.5mm, .217in |
Cable Insulation Diameter | 1.6mm, .063in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SINGLE WIRE SEAL GREEN | TTI Europe |
Seal Protector, Superseal 1.5 Series Conn | Newark Electronics |
WIRE SEAL, GREEN | Farnell |
Accessories: gasket for wire | Transfer Multisort Elektronik |
Single Wire Seal Green S/Seal 1.4-1.7 | Dalroad Norslo |
AMP Superseal Series Green Silicone Single Wire Seal | Future Electronics |
SINGLE WIRE SEAL Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Green Cavity Diameter: 5.5 mm Cavity Diameter: .217 in Single Wire Seal (SWS) Silicone Green 5.5 mm | Connector Seal & Cavity Plug | Part Number: 281934-4 | Internal Number: 281934-4 | Alias Number: 4004200208 | TE Connectivity | TE Store |
Connector Accessories Seal Protector Silicon Rubber Green | Avnet America |
Superseal 1.5 green wire seal,1.4-1.7mm | RS |
These plug connectors are applicable everywhere where not only water-resistance but also ruggedness against ozone, salts, petrol, Diesel, brake fluid and engine oils are required All connectors meet the standards according to IEC 529 and DIN 40050 IP 67 Application:: voltage power supplies, sensors, general industrial applications. | Conrad |
Automotive Connectors HSG ACC:WIRE SEAL GRN | Sager |
TE Connectivity Gasket, Superseal, Green | Distrelec |
Wire Seal Superseal D1,2-1,6mm Green | SOS electronic |
AMP Superseal 1.5 Series Series Green Wire Seal For Superseal Connector | TE Connectivity 281934-4 | RS Americas |
TE Connectivity 281934-4 SUPERSEAL 1.5 Seal Protector 1.2-1.6mm Green | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Cable Diameter Max | - |
---|---|
For Use With | Superseal 1.5 Series Connectors |
Product Range | SUPERSEAL 1.5 Series |
Seal Material | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Green |
External Length / Height | 7.8mm |
External Width | 6.1mm |
Material | Silicon Rubber |
Where can I find additional details, specifications and documents for a 281934-4?
Additional datasheets, footprints and schematics for 281934-4 are listed on our Part Details page. You can also find images and similar parts to 281934-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 281934-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 281934-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 281934-4 fall under?
The 281934-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 281934-4 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 281934-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 281934-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 281934-4 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for 281934-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 281934-4 often in real-time on the comparison pages.
What if I can't find stock of 281934-4?
You can fill out our help required form which you can use to request a quote for 281934-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.