Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
51,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
162,723
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
104,043
in stock
|
Buy Now | |
element14
from US$0.22
|
86,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
82,086
in stock
|
Buy Now | |
Farnell
from US$0.21
|
81,856
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.16
|
71,410
in stock
|
Buy Now | |
Boersig
from US$0.14
|
70,025
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
45,000
in stock
|
Buy Now | |
Conrad
from US$0.32
|
31,752
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
9,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
5,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
3,125
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
2,307
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,579
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,328
in stock
|
Buy Now | |
SOS electronic
from US$0.20
|
430
in stock
|
Buy Now | |
Avnet Abacus
-
|
355,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 14A |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.5mm, .059in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | 17AWG, 1.25mm², 15AWG, .75mm², 1mm², 16AWG, 1.3mm², .85mm², 1.5mm² |
Wire Insulation Diameter | 1.7 – 2.4mm, .071 – .13in |
Wire Size | .75 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Bag |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
Contact | Transfer Multisort Elektronik |
Automotive Connectors SKT 18-15 BR/SN | Rapid Electronics |
CRIMP SOCKET, 18-15AWG | element14 |
Contact, Superseal 1.5 Series, Socket, 18 Awg, 15 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Amp Te Connectivity 183025-1 | Newark Electronics |
Terminal Receptacle Superseal 1.5 L/P | Dalroad Norslo |
Superseal 1.5 crimp contact 20-16A | RS |
Superseal 1.5 Series 18-15 AWG Receptacle Contact | Future Electronics |
AMP-SUPERSEAL 1.5 plug connectors are particularly well suited to applications in areas where the connector not only needs to be watertight but also resistant to aggressive ambient factors such as ozone, salts, petrol, diesel, brake fluid and engine oils. The associated stringent requirements for technical reliability and watertightness are met by this series, which satisfies the specifications laid down in IEC 529 and DIN 40 50 IP67, while this plug connector remains easy to handle. This explains the widespread use of these connectors in various sectors of industry for applications related to power supplies or the use of sensors. Bush case, pin case and protective cover for 2- and 3-pin SUPERSEAL | Conrad |
MINI MIC RECPT C | Heilind Electronics |
Female Contact 0,75-1,5 Bulk | Schukat Electronic |
Crimp Receptacle, 15-18 AWG, 1.5 mm, Tin Plated, AMP Superseal Series | TE Connectivity 183025-1 | RS Americas |
TE Connectivity Crimp Terminal, Female, Tin, 18 ... 15AWG | Distrelec |
Contact Superseal F Crimp 0,75-1,5mm2 Tin-plated Loose Piece | SOS electronic |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
SUPERSEAL CONT.FEMALE PRE-TIN | TTI Europe |
AMP Superseal Sealed Receptacle Terminal, 1.5 mm width, .8 mm thick, 0 - 24 A (low power) | Power and Signal Group |
Socket Contact, Crimp Contact, 18 AWG Min, 15 AWG Max, 16.50mm Length | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Superseal Series |
RoHS: | Unknown |
Product Range | Superseal Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Superseal 1.5 Series Housing Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.8mm |
Contact Termination | Crimp |
Gender | Receptacle |
No. of Contacts | 1Contacts |
Wire Area Size Max | 1.5mm² |
Wire Area Size Min | 0.75mm² |
Wire Size (AWG) | 18AWG to 15AWG |
Where can I find additional details, specifications and documents for a 183025-1?
Additional datasheets, footprints and schematics for 183025-1 are listed on our Part Details page. You can also find images and similar parts to 183025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183025-1 fall under?
The 183025-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 183025-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183025-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 183025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183025-1 often in real-time on the comparison pages.
What if I can't find stock of 183025-1?
You can fill out our help required form which you can use to request a quote for 183025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.