Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
835
in stock
|
Buy Now | |
element14
from US$0.32
|
835
in stock
|
Buy Now | |
TE Store
from US$0.24
|
795
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Green |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | 1.5mm, .059in |
Height | 1.268in, 32.2mm |
Length | 17.1mm, .673in |
Width | 9.3mm, .366in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 800 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Housing, Plug, 2Pos, Green Rohs Compliant: Yes |Amp Te Connectivity 282080-3 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, GREEN | element14 |
AMP SUPERSEAL 1.5 SERIES 2P PL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 2 Housing for Female Terminals 1.5 mm .059" Wire-to-Board | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282080-3 | Internal Number: 282080-3 | TE Connectivity | TE Store |
2 Rectangular Connectors - Housings Plug Green 0.236 (6.00mm)" | Future Electronics |
AMP282080-3 | Avnet America |
AMP SUPERSEAL 1.5 SERIES 2P P | TTI Europe |
Where can I find additional details, specifications and documents for a 282080-3?
Additional datasheets, footprints and schematics for 282080-3 are listed on our Part Details page. You can also find images and similar parts to 282080-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282080-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282080-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282080-3 fall under?
The 282080-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282080-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282080-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282080-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282080-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 282080-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282080-3 often in real-time on the comparison pages.
What if I can't find stock of 282080-3?
You can fill out our help required form which you can use to request a quote for 282080-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.