Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Boersig
from US$0.32
|
16,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
7,605
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
7,605
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
7,605
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
7,605
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.5mm, .059in |
Length | .78in, 19.8mm |
Width | .543in, 13.8mm |
Height | 42mm, 1.654in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .236in, 6mm |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
Strain Relief | No |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors Amp Superseal 1.5 Ser 2P Ca |Amp Te Connectivity 282104-3 | Newark Electronics |
Automotive Connectors AMP SUPERSEAL 1.5 SER 2P CA | Rapid Electronics |
TE Connectivity - AMP Housing AMP SUPERSEAL 1.5 SERIES 2P CA | Distrelec |
AUTOMOTIVE HOUSING, 2POS, RCPT, PA GF | Farnell |
Conn Housing RCP 2 POS 6mm Crimp ST Cable Mount | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
AMP SUPERSEAL 1.5 SERIES 2P C | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 282104-3?
Additional datasheets, footprints and schematics for 282104-3 are listed on our Part Details page. You can also find images and similar parts to 282104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282104-3 fall under?
The 282104-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282104-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282104-3 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 282104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282104-3 often in real-time on the comparison pages.
What if I can't find stock of 282104-3?
You can fill out our help required form which you can use to request a quote for 282104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.