Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | 1.5mm, .059in |
Height | 32.2mm, 1.268in |
Length | .909in, 23.1mm |
Width | 9.3mm, .366in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 650 |
Packaging Method | Bag |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Amp Superseal 1.5 Series 3P Pl |Amp Te Connectivity 282087-2 | Newark Electronics |
Conn Housing RCP 3 POS 6mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 282087-2?
Additional datasheets, footprints and schematics for 282087-2 are listed on our Part Details page. You can also find images and similar parts to 282087-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282087-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282087-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282087-2 fall under?
The 282087-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282087-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282087-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282087-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282087-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Power and Signal Group have stock available or on a lead time for 282087-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282087-2 often in real-time on the comparison pages.
What if I can't find stock of 282087-2?
You can fill out our help required form which you can use to request a quote for 282087-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.