Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0282104-1,
820P-37062, CN7121-000 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
13,285
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
766,500
in stock
|
Buy Now | |
Boersig
from US$0.27
|
307,881
in stock
|
Buy Now | |
element14
from US$0.48
|
146,113
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
139,314
in stock
|
Buy Now | |
Farnell
from US$0.66
|
138,984
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
105,881
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
76,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
52,685
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
51,001
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
16,470
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.30
|
11,840
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
9,917
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
2,352
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
1,872
in stock
|
Buy Now | |
TE Store
from US$0.30
|
1,023
in stock
|
Buy Now | |
SOS electronic
from US$0.36
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
370,500
in stock
|
Buy Now | |
Compona
-
|
5,113
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Length | .78in, 19.8mm |
Width | .543in, 13.8mm |
Height | 42mm, 1.654in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Hybrid Connector | No |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
2P SUPERSEAL HSG BLACK | TTI Europe |
TAB HOUSING, 2WAY | element14 |
Tab Housing, 2Way | Newark Electronics |
Superseal 1.5 Series Black 2 Position Receptacle Tab Connector | Future Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Connectors AMP SUPERSEAL 1.5 SE | Rapid Electronics |
Superseal 1.5 2 way cap housing black | RS |
Connector 2 Way Receptacle Superseal 1.5 | Dalroad Norslo |
AMP SUPERSEAL 1.5 Series 6mm Pitch 2 Way 1 Row Female Straight PCB Housing | TE Connectivity 282104-1 | RS Americas |
TE Connectivity Crimp Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Housing Male 2-Pole P6,0 | Schukat Electronic |
Conn Housing RCP 2 POS 6mm Crimp ST Cable Mount | Avnet America |
AMP SUPERSEAL 1.5 SERIES 2P CA Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 2 Centerline (Pitch): .236 in Centerline (Pitch): 6 mm Housing for Male Terminals Wire-to-Board 2 | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282104-1 | Internal Number: 282104-1 | Alias Number: 820P-37062 | .236" | TE Connectivity | TE Store |
Connector Housing Superseal 2P IP67 | SOS electronic |
AMP SUPERSEAL Female Terminal, 1.5 mm width, 2 positions, 6 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6mm |
For Use With | Superseal 1.5 Series Connectors |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 2.4mm |
Cable Diameter Min | 1.8mm |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Current Rating | 14A |
External Depth | 16.3mm |
External Length / Height | 42mm |
External Width | 19.8mm |
Insulation Resistance | 200Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 282104-1?
Additional datasheets, footprints and schematics for 282104-1 are listed on our Part Details page. You can also find images and similar parts to 282104-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282104-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282104-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282104-1 fall under?
The 282104-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282104-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282104-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282104-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282104-1 have stock available?
Authorised distributors including TTI Europe, Boersig, element14, Newark Electronics and Farnell have stock available or on a lead time for 282104-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282104-1 often in real-time on the comparison pages.
What if I can't find stock of 282104-1?
You can fill out our help required form which you can use to request a quote for 282104-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.