Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.51
|
9,883
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
59,137
in stock
|
Buy Now | |
Boersig
from US$0.38
|
52,049
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
41,874
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
40,620
in stock
|
Buy Now | |
element14
from US$0.78
|
23,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
20,956
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
19,426
in stock
|
Buy Now | |
Farnell
from US$0.69
|
18,664
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.60
|
11,574
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
7,100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
6,979
in stock
|
Buy Now | |
RS
from US$0.69
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,186
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
1,875
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
1,614
in stock
|
Buy Now | |
TE Store
from US$0.42
|
1,165
in stock
|
Buy Now | |
Conrad
from US$1.22
|
1,003
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
951
in stock
|
Buy Now | |
SOS electronic
from US$0.46
|
260
in stock
|
Buy Now | |
Avnet Abacus
-
|
151,000
in stock
|
Buy Now | |
Compona
-
|
55
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .059in, 1.5mm |
Width | 9.3mm, .366in |
Length | 1.146in, 29.1mm |
Height | 1.268in, 32.2mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors HSG PLG 1X04C F/H | Rapid Electronics |
AMP SUPERSEAL 1.5 Series 6mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 282088-1 | RS Americas |
SOCKET HOUSING, 4WAY | element14 |
Connector Housing, Receptacle, 4 Position, 6Mm | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector 4 Way Plug Superseal 1.5 | Dalroad Norslo |
Superseal 1.5 Series Polyamide 6.6 Glass 4 Position Plug Housing Connector | Future Electronics |
04P SUPERSEAL 1,5SRS.PLUG | TTI Europe |
Superseal 1.5 4 way plug housing | RS |
Housing Female 4-Pole P6,0 | Schukat Electronic |
TE Connectivity Crimp Housing, Socket, 1 Rows, 4 Poles, Black | Distrelec |
AMP SUPERSEAL 1.5 SERIES 4P PL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Amp Superseal 1.5Mm & Connector Housing | Part Number: 282088-1 | Internal Number: 282088-1 | Alias Number: 31AMP282088-1-M | TE Connectivity | TE Store |
AMP-SUPERSEAL 1.5 plug connectors are particularly well suited to applications in areas where the connector not only needs to be watertight but also resistant to aggressive ambient factors such as ozone, salts, petrol, diesel, brake fluid and engine oils. The associated stringent requirements for technical reliability and watertightness are met by this series, which satisfies the specifications laid down in IEC 529 and DIN 40 50 IP67. | Conrad |
Conn Housing PL 4 POS 6mm Crimp ST | Avnet America |
Connector Housing SUPERSEAL 4P IP67 | SOS electronic |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | SUPERSEAL 1.5 Series |
RoHS: | Unknown |
Product Range | SUPERSEAL 1.5 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 6mm |
For Use With | Superseal Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 2.6mm |
Current Rating | 14A |
External Depth | 19mm |
External Length / Height | 28mm |
External Width | 27.3mm |
Insulation Resistance | 200Mohm |
Material | Silicon Rubber |
Moulding Material | Polyamide 6.6 GF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Withstand Voltage | 1500V |
Where can I find additional details, specifications and documents for a 282088-1?
Additional datasheets, footprints and schematics for 282088-1 are listed on our Part Details page. You can also find images and similar parts to 282088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282088-1 fall under?
The 282088-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282088-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 282088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282088-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Heilind Electronics, RS Americas and element14 have stock available or on a lead time for 282088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282088-1 often in real-time on the comparison pages.
What if I can't find stock of 282088-1?
You can fill out our help required form which you can use to request a quote for 282088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.