Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10202069-00 |
Interface | Digital |
---|---|
Dimension | up to 70mm |
Accuracy | up to +/- .5° |
Resolution | up to +/- .01° |
Measurement Ranges | up to +/- 90° |
Voltage Supply | 8 – 30VDC |
Connection | Connector TE/AMP |
Interface Digital | CAN J1939 |
Measurement Axes | Dual Axis |
Protection Class | IP 67 |
Package | Plastic Housing |
Mounting | Horizontal |
Measurement Principle | MEMS |
Operating Temperature Range | -40 – 85°C |
Inclinometer Tilt Sensor X, Y-Axis Digital ±90° Horizontal Floor Mount | Avnet America |
POSITION SENSORS | Richardson RFPD |
Accelerometers AXISENSE-2 CAN J1939-90 TILT SENSOR F MT | Sager |
Where can I find additional details, specifications and documents for a 10202069-00?
Additional datasheets, footprints and schematics for 10202069-00 are listed on our Part Details page. You can also find images and similar parts to 10202069-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10202069-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10202069-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10202069-00 fall under?
The 10202069-00 is listed under Sensors > Position Sensors > Tilt Sensors & Inclinometers.
Can I view similar or alternative parts?
You can view similar parts to 10202069-00 when available in the Tilt Sensors & Inclinometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10202069-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 10202069-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10202069-00 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 10202069-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10202069-00 often in real-time on the comparison pages.
What if I can't find stock of 10202069-00?
You can fill out our help required form which you can use to request a quote for 10202069-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.