Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.32
Interface | Digital |
---|---|
Dimension | up to 70mm |
Accuracy | up to +/- .3° |
Resolution | up to +/- .01° |
Measurement Ranges | up to +/- 90° |
Voltage Supply | 8 – 30VDC |
Interface Digital | CAN J1939 |
Measurement Axes | Dual Axis |
Protection Class | IP 67 |
Connection | Connector TE/AMP |
Package | Plastic Housing |
Mounting | Horizontal |
Measurement Principle | MEMS |
Operating Temperature Range | -40 – 85°C |
DOG2 MEMS SERIES USB INCLINOMETER | RS |
Mems Module, 2-Axis Inclinometer | Newark Electronics |
Inclinometer X, Y-Axis Analog CAN ±90° | Avnet America |
Sensor | RS Americas |
NS-90/DOG2-XJZ-I-STD CAN | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Inclinometers INCLINOMETER CAN DUAL AX +/-90 | Sager |
Where can I find additional details, specifications and documents for a G-NSDOG2-200?
Additional datasheets, footprints and schematics for G-NSDOG2-200 are listed on our Part Details page. You can also find images and similar parts to G-NSDOG2-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NSDOG2-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NSDOG2-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NSDOG2-200 fall under?
The G-NSDOG2-200 is listed under Sensors > Position Sensors > Tilt Sensors & Inclinometers.
Can I view similar or alternative parts?
You can view similar parts to G-NSDOG2-200 when available in the Tilt Sensors & Inclinometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NSDOG2-200 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NSDOG2-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NSDOG2-200 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for G-NSDOG2-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NSDOG2-200 often in real-time on the comparison pages.
What if I can't find stock of G-NSDOG2-200?
You can fill out our help required form which you can use to request a quote for G-NSDOG2-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.