Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
element14
from US$0.39
|
12,530
in stock
|
Buy Now | |
Farnell
from US$0.35
|
12,530
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
8,563
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Terminal & Splice Type | Tab |
Interface Plating | Other |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .75mm², 15AWG, 1.25mm², 1.5mm², 17AWG, 1mm², 16AWG, 1.3mm², .85mm² |
Wire Size | .75 – 1.5mm² |
Wire Insulation Diameter | 1.7 – 2.4mm, .071 – .13in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AUTOMOTIVE CONTACT, PINCRIMP, 15AWG | element14 |
Automotive Contact, Pin, Crimp, 15Awg | Newark Electronics |
AMP SUPERSEAL 1.5 Crimp Tab Terminal, Male, Crimp, Gold Plating 18 to 15 AWG | TE Connectivity 282109-3 | RS Americas |
Superseal 1.5 tab crimp contact | RS |
18-15 AWG Tab Crimp Straight Cable Mount Superseal Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MINI MIC FLA-ST-KON | TTI Europe |
AMP SUPERSEAL Sealed Tab Terminal, 1.5 mm width, .8 mm thick, 0-24 A (low power) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 282109-3?
Additional datasheets, footprints and schematics for 282109-3 are listed on our Part Details page. You can also find images and similar parts to 282109-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282109-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282109-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282109-3 fall under?
The 282109-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 282109-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282109-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 282109-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282109-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 282109-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282109-3 often in real-time on the comparison pages.
What if I can't find stock of 282109-3?
You can fill out our help required form which you can use to request a quote for 282109-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.