Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$302.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$464.26
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$420.98
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$380.01
|
41
in stock
|
Buy Now | |
element14
from US$357.90
|
41
in stock
|
Buy Now | |
Farnell
from US$321.45
|
41
in stock
|
Buy Now | |
Boersig
from US$409.54
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$391.50
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$355.34
|
9
in stock
|
Buy Now | |
Future Electronics
from US$302.38
|
7
in stock
|
Buy Now | |
TTI Europe
from US$312.20
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$391.50
|
5
in stock
|
Buy Now | |
TE Store
from US$359.00
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$469.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$334.49
|
1
in stock
|
Buy Now | |
SOS electronic
from US$356.41
|
1
in stock
|
Buy Now | |
Avnet America
from US$384.98
|
-
|
Buy Now | |
Distrelec
from US$372.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimpers/Crimping Tools PROCRIMP HT&D SUPRSE | Rapid Electronics |
Crimp Tool, Superseal | Newark Electronics |
CRIMP TOOL, SUPERSEAL | element14 |
IP67 AMP superseal crimp tool | RS |
PROCRIMP HT&D SUPRSEAL 1.5 SER | Heilind Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
PRO-CRIMPER III Series Hand Crimper Tool | Future Electronics |
PRO CRMP HT/D SL156 | TTI Europe |
PROCRIMP HT&D SUPRSEAL 1.5 SER Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58583-1 | Internal Number: 58583-1 | TE Connectivity | TE Store |
Crimper, Ratchet,20-16 AWG, SUPERSEAL 1.5 Series Contacts,58583-2 Die, PRO-CRIMPER | TE Connectivity 58583-1 | RS Americas |
Hand Crimper Superseal 0,5-1,5mm2 | SOS electronic |
Hand Tool Assembly And Die Assembly | Avnet America |
TE Connectivity Crimping Tool | Distrelec |
PROCRIMP HTANDD SUPRSEAL 1.5 SER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PRO-CRIMPER III Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | SUPERSEAL 1.5 Series Contacts |
Product Range | PRO-CRIMPER III Series |
Crimp Capacity mm2 Max | 1.5mm² |
Crimp Capacity mm2 Min | 0.5mm² |
Where can I find additional details, specifications and documents for a 58583-1?
Additional datasheets, footprints and schematics for 58583-1 are listed on our Part Details page. You can also find images and similar parts to 58583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58583-1 fall under?
The 58583-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58583-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58583-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 58583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58583-1 often in real-time on the comparison pages.
What if I can't find stock of 58583-1?
You can fill out our help required form which you can use to request a quote for 58583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.