Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$207.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$232.90
|
27
in stock
|
Buy Now | |
TE Store
from US$279.00
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$359.79
|
19
in stock
|
Buy Now | |
element14
from US$255.87
|
18
in stock
|
Buy Now | |
TTI Europe
from US$207.53
|
17
in stock
|
Buy Now | |
Powell Electronics
from US$272.46
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$265.65
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$257.85
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$265.65
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$326.00
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$354.28
|
1
in stock
|
Buy Now | |
RS
from US$524.10
|
-
|
Buy Now | |
Avnet America
from US$208.98
|
-
|
Buy Now | |
RS Americas
from US$510.01
|
-
|
Buy Now | |
Boersig
from US$272.23
|
-
|
Buy Now | |
Distrelec
from US$311.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
DIE, SDE, SUPER SEAL, 1.5 SERIES | Farnell |
PROCRIMP DIE SUPERSEAL 1.5 SER Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58583-2 | Internal Number: 58583-2 | TE Connectivity | TE Store |
Punches&Dies PROCRIMP DIE SUPERSEAL 1.5 SER | Rapid Electronics |
PROCRIMP DIE SUPERSEAL 1.5 SER | Heilind Electronics |
Crimp Die, 58583-1 Crimp Tool | Newark Electronics |
Crimping jaws | Transfer Multisort Elektronik |
Pro crimp Die Superseal Tool | RS |
Specialty Hand Tools Easier On The Hand And Precise On The Crimp | Avnet America |
PROCRIMP DIE SUPERSEAL 1.5 SER | TE Connectivity 58583-2 | RS Americas |
TE Connectivity Crimping Die Kit for AMP Superseal 1.5 Series Connectors, PRO CRIMPER III, 0.5 ... 1.5mm² | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | - |
---|---|
For Use With | Tyco 58583-1 PRO-CRIMPER III Hand Crimp Tool Assembly |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | 10AWG to 12AWG Terminals |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 21AWG |
Where can I find additional details, specifications and documents for a 58583-2?
Additional datasheets, footprints and schematics for 58583-2 are listed on our Part Details page. You can also find images and similar parts to 58583-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58583-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58583-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58583-2 fall under?
The 58583-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58583-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58583-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58583-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58583-2 have stock available?
Authorised distributors including Farnell, TE Store, Rapid Electronics, element14 and TTI Europe have stock available or on a lead time for 58583-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58583-2 often in real-time on the comparison pages.
What if I can't find stock of 58583-2?
You can fill out our help required form which you can use to request a quote for 58583-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.